Status: | Unknown |
---|---|
Series: | U2700A Series |
RoHS: | Unknown |
Product Range | U2700A Series |
---|---|
Source Meter Function | - |
Output Power | - |
Source Voltage Range | - |
Source Current Range | - |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
POWER SUPPLY, 3CH, 20V, 120MA, FIXED | element14 |
USB SMU with embedded test scripts | RS |
Usb Source Measure Unit | Newark Electronics |
Where can I find additional details, specifications and documents for a U2723A?
Additional datasheets, footprints and schematics for U2723A are listed on our Part Details page. You can also find images and similar parts to U2723A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2723A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2723A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2723A fall under?
The U2723A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to U2723A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2723A you can contact the distributor directly for product support, shipping queries etc.
Is the U2723A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2723A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TestEquity have stock available or on a lead time for U2723A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2723A often in real-time on the comparison pages.
What if I can't find stock of U2723A?
You can fill out our help required form which you can use to request a quote for U2723A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.