Status: | Unknown |
---|---|
Series: | U2700A Series |
RoHS: | Unknown |
Prices starting from US$4,507.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,643.32
|
4
in stock
|
Buy Now | |
element14
from US$4,619.16
|
1
in stock
|
Buy Now | |
TestEquity
from US$4,643.32
|
1
in stock
|
Buy Now | |
Farnell
from US$4,643.32
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4,523.00
|
-
|
Buy Now | |
RS Americas
from US$4,523.00
|
-
|
Buy Now | |
Distrelec
from US$4,507.89
|
-
|
Buy Now |
Product Range | U2700A Series |
---|---|
Source Meter Function | - |
Output Power | - |
Source Voltage Range | - |
Source Current Range | - |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 0.1% |
Approval Bodies | CSA EN IEC |
Approval Category | UL Recognised |
External Depth | 183mm |
External Length / Height | 66mm |
External Width | 120mm |
Height | 66mm |
Length | 183mm |
Manufacturers Warranty | 3 Years |
No. of Outputs | 3Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current - Output 2 | 120mA |
Output Current Max | 120mA |
Output Current Min | 0mA |
Output Voltage | 20V |
Output Voltage - Output 2 | 20V |
Output Voltage - Output 3 | 20V |
Output Voltage Max | 20V |
Output Voltage Min | -20V |
Plug Type | EU UK |
Power Supply Output Type | Fixed |
Supply Current Max | 3mA |
Supply Voltage | 12V |
Supply Voltage Typ | 6V DC |
Weight | 700g |
Weight Min | 700g |
Width | 120mm |
USB Modular Source Measure Unit | RS |
POWER SUPPLY, 3CH, 20V, 120MA, FIXED | element14 |
Usb Modular Source Measure Unit | Newark Electronics |
USB MODULAR SOURCE, MEASURE UNIT, 3 CHANNELS, 2.4 W/CH, 100 PA RESOLUTION | Keysight Technologies U2722A | RS Americas |
Keysight Data logger, power supply unit module, 3 Channels, USB, 60V | Distrelec |
Where can I find additional details, specifications and documents for a U2722A?
Additional datasheets, footprints and schematics for U2722A are listed on our Part Details page. You can also find images and similar parts to U2722A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2722A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2722A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2722A fall under?
The U2722A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to U2722A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2722A you can contact the distributor directly for product support, shipping queries etc.
Is the U2722A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2722A have stock available?
Authorised distributors including RS, element14, TestEquity, Farnell and Newark Electronics have stock available or on a lead time for U2722A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2722A often in real-time on the comparison pages.
What if I can't find stock of U2722A?
You can fill out our help required form which you can use to request a quote for U2722A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.