Status: | Unknown |
---|---|
Series: | U2300A Series |
RoHS: | Unknown |
No. of Channels | 64Channels |
---|---|
Sampling Rate | 500kSPS |
Input Voltage Max | 10V |
Input Current Max | 10µA |
Bandwidth | 1.3MHz |
External Height | 44mm |
External Width | 120mm |
External Depth | 182.4mm |
Product Range | U2300A Series |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
DATA ACQUISITION MODULE, 64 CHANNEL | element14 |
Usb Multifunction Daq, 500Ksps, 64Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a U2356A?
Additional datasheets, footprints and schematics for U2356A are listed on our Part Details page. You can also find images and similar parts to U2356A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2356A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2356A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2356A fall under?
The U2356A is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to U2356A when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2356A you can contact the distributor directly for product support, shipping queries etc.
Is the U2356A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2356A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for U2356A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2356A often in real-time on the comparison pages.
What if I can't find stock of U2356A?
You can fill out our help required form which you can use to request a quote for U2356A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.