Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Ways | - |
Switching Capacity | - |
Contact Configuration | SPST-NO |
Contact Current DC | 5A |
Material | Aluminum |
No. of Mechanical Operations | 50000 |
Switch pendant unassembled | RS |
SWITCH, PENDANT, SPNO | Farnell |
Where can I find additional details, specifications and documents for a U2-124?
Additional datasheets, footprints and schematics for U2-124 are listed on our Part Details page. You can also find images and similar parts to U2-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2-124 fall under?
The U2-124 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to U2-124 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2-124 you can contact the distributor directly for product support, shipping queries etc.
Is the U2-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2-124 have stock available?
Authorised distributors including RS, Farnell and Sager have stock available or on a lead time for U2-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2-124 often in real-time on the comparison pages.
What if I can't find stock of U2-124?
You can fill out our help required form which you can use to request a quote for U2-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.