No distributors results available
View Full Pricing & Stock ComparisonFor Use With | Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 19.3mm |
Panel Cutout Diameter | 4.2mm |
Shaft Diameter | 6.5mm |
Thread Size | M4 |
Where can I find additional details, specifications and documents for a U1829?
Additional datasheets, footprints and schematics for U1829 are listed on our Part Details page. You can also find images and similar parts to U1829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1829 fall under?
The U1829 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U1829 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1829 you can contact the distributor directly for product support, shipping queries etc.
Is the U1829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1829 have stock available?
There is no stock from authorised distributors for U1829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1829 often in real-time on the comparison pages.
What if I can't find stock of U1829?
You can fill out our help required form which you can use to request a quote for U1829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.