Status: | Unknown |
---|---|
Series: | U1730C Series |
RoHS: | Unknown |
Prices starting from US$402.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$517.17
|
15
in stock
|
Buy Now | |
RS Americas
from US$411.00
|
12
in stock
|
Buy Now | |
element14
from US$402.45
|
12
in stock
|
Buy Now | |
Farnell
from US$517.17
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$411.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$499.83
|
-
|
Buy Now | |
TestEquity
from US$517.17
|
-
|
Buy Now | |
Welectron
from US$502.77
|
-
|
Buy Now |
LCR Type | Hand Held |
---|---|
Test Frequency Max | 1kHz |
Inductance Measure Max | 2kH |
Capacitance Measure Max | 200pF |
Resistance Measure Max | 0.2Gohm |
Product Range | U1730C Series |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 20pF to 20mF |
External Depth | 41mm |
External Height | 184mm |
External Length / Height | 184mm |
External Width | 87mm |
Inductance Measuring Ranges | 20µH to 2000H |
Manufacturers Warranty | 3 Years |
Weight | 337g |
U1731C LCR Meter, Handheld, 20000 Count | RS |
LCR Meter Handhled 20000 COunt Dual Display 120Hz/1KHz, U1730C Series | Keysight Technologies U1731C | RS Americas |
LCR METER, HANDHELD, 1KHZ | element14 |
Handheld Lcr Meter, 2000H, 20Pf, 200Mohm | Newark Electronics |
Keysight LCR Meter, Handheld, 200MOhm, 2kH, 20pF, 1kHz | Distrelec |
Keysight U1731C LCR-Meter | Welectron |
Where can I find additional details, specifications and documents for a U1731C?
Additional datasheets, footprints and schematics for U1731C are listed on our Part Details page. You can also find images and similar parts to U1731C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1731C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1731C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1731C fall under?
The U1731C is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to U1731C when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1731C you can contact the distributor directly for product support, shipping queries etc.
Is the U1731C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1731C have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for U1731C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1731C often in real-time on the comparison pages.
What if I can't find stock of U1731C?
You can fill out our help required form which you can use to request a quote for U1731C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.