Status: | Unknown |
---|---|
Series: | U1600 Series |
RoHS: | Unknown |
Prices starting from US$5,239.00
Product Range | U1600 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | VGA LCD Colour |
Kit Contents | One Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
Handheld digital oscilloscope, 200 MHz | RS |
Digital Oscilloscope, 2Ch, 200Mhz, 2Gsps | Newark Electronics |
Oscilloscope, Digital, Handheld, 200 MHz, Dual Channel | Keysight Technologies U1620A | RS Americas |
OSCILLOSCOPE, HANDHELD, 2CH, 200MHZ | element14 |
Where can I find additional details, specifications and documents for a U1620A?
Additional datasheets, footprints and schematics for U1620A are listed on our Part Details page. You can also find images and similar parts to U1620A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1620A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1620A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1620A fall under?
The U1620A is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to U1620A when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1620A you can contact the distributor directly for product support, shipping queries etc.
Is the U1620A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1620A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for U1620A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1620A often in real-time on the comparison pages.
What if I can't find stock of U1620A?
You can fill out our help required form which you can use to request a quote for U1620A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.