Status: | Unknown |
---|---|
Series: | U1600 Series |
RoHS: | Unknown |
Product Range | U1600 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 40MHz |
Sampling Rate | 100MSPS |
Display Memory Depth | 125 kpts |
Calculated Rise Time | 8.8ns |
Scope Display Type | QVGA CSTN LCD Colour |
Kit Contents | One 250MHz U1561A Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
OSCILLOSCOPE, HANDHELD, 2CH, 40MHZ | Farnell |
Where can I find additional details, specifications and documents for a U1604B?
Additional datasheets, footprints and schematics for U1604B are listed on our Part Details page. You can also find images and similar parts to U1604B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1604B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1604B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1604B fall under?
The U1604B is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to U1604B when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1604B you can contact the distributor directly for product support, shipping queries etc.
Is the U1604B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1604B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for U1604B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1604B often in real-time on the comparison pages.
What if I can't find stock of U1604B?
You can fill out our help required form which you can use to request a quote for U1604B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.