Status: | Unknown |
---|---|
Series: | U1600 Series |
RoHS: | Unknown |
Accessory Type | AC/DC Adaptor |
---|---|
For Use With | U1610A / U1620A Handheld Digital Oscilloscopes |
Product Range | U1600 Series |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
RoHS Compliant | NA |
Ac-Dc Converter, External Plug In, 1 O/P, 4A, 15V | Newark Electronics |
Accessory, AC/DC Adapter, for U1610A/U1620A Series Oscilloscope | Keysight Technologies U1574A | RS Americas |
Where can I find additional details, specifications and documents for a U1574A?
Additional datasheets, footprints and schematics for U1574A are listed on our Part Details page. You can also find images and similar parts to U1574A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1574A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1574A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1574A fall under?
The U1574A is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to U1574A when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1574A you can contact the distributor directly for product support, shipping queries etc.
Is the U1574A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1574A have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for U1574A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1574A often in real-time on the comparison pages.
What if I can't find stock of U1574A?
You can fill out our help required form which you can use to request a quote for U1574A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.