Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Apem 18000 9000 and 13000 Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Silicone Rubber |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Thread Size | 6.35 (¼") 40 NS |
Sealing hood for min pushbutton switch | RS |
WATERPROOF SWITCH SEALING BOOT | Relay Specialties |
SEALING BOOTS BLACK | Heilind Electronics |
Accessory, Sealing Boot, 1/4-40 NS-2B Thread, 11mm H, Silicone, Black | APEM Components U1320 | RS Americas |
Where can I find additional details, specifications and documents for a U1320?
Additional datasheets, footprints and schematics for U1320 are listed on our Part Details page. You can also find images and similar parts to U1320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1320 fall under?
The U1320 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U1320 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1320 you can contact the distributor directly for product support, shipping queries etc.
Is the U1320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1320 have stock available?
Authorised distributors including RS, Relay Specialties, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for U1320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1320 often in real-time on the comparison pages.
What if I can't find stock of U1320?
You can fill out our help required form which you can use to request a quote for U1320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.