Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Toggle switchs |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Thread Size | 6.35 (ΒΌ") 40 NS |
WATERPROOF SWITCH SEALING BOOT | Relay Specialties |
Sealing Boot, Toggle Switch | Newark Electronics |
SWITCH SEALING BOOT | APEM Components U1231 | RS Americas |
SEAL, TOGGLE 1/4" X 40NS | element14 |
Where can I find additional details, specifications and documents for a U1231?
Additional datasheets, footprints and schematics for U1231 are listed on our Part Details page. You can also find images and similar parts to U1231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1231 fall under?
The U1231 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U1231 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1231 you can contact the distributor directly for product support, shipping queries etc.
Is the U1231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1231 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, RS Americas and element14 have stock available or on a lead time for U1231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1231 often in real-time on the comparison pages.
What if I can't find stock of U1231?
You can fill out our help required form which you can use to request a quote for U1231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.