Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conversion Type | USB to Modular Converter |
---|---|
Converter Connector Type | RJ45 Plug |
Cable Length - Metric | 1.83m |
Cable Length - Imperial | 6ft |
Smart Cable, Usb-Rj45 Plug, 6Ft | Newark Electronics |
USB-A to RJ45 Rollover Console Cable M/M, Cisco Compatible, 250Kbps, 6ft, Black | Tripp Lite U009-006-RJ45-X | RS Americas |
Where can I find additional details, specifications and documents for a U009-006-RJ45-X?
Additional datasheets, footprints and schematics for U009-006-RJ45-X are listed on our Part Details page. You can also find images and similar parts to U009-006-RJ45-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U009-006-RJ45-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U009-006-RJ45-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U009-006-RJ45-X fall under?
The U009-006-RJ45-X is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB Adapter Cables.
Can I view similar or alternative parts?
You can view similar parts to U009-006-RJ45-X when available in the USB Adapter Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U009-006-RJ45-X you can contact the distributor directly for product support, shipping queries etc.
Is the U009-006-RJ45-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U009-006-RJ45-X have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for U009-006-RJ45-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U009-006-RJ45-X often in real-time on the comparison pages.
What if I can't find stock of U009-006-RJ45-X?
You can fill out our help required form which you can use to request a quote for U009-006-RJ45-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.