Status: | Unknown |
---|---|
Series: | U.FL Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
6,025
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
211,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
157,329
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
147,500
in stock
|
Buy Now | |
element14
from US$0.71
|
118,934
in stock
|
Buy Now | |
Farnell
from US$0.66
|
106,250
in stock
|
Buy Now | |
Sager
from US$0.60
|
95,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
35,312
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
28,985
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
9,550
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Connector Type | U.FL Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | U.FL Series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
331-0472-2-10 REEL | Heilind Electronics |
Connector, U.fl, Str Jack, Smt, 50 Ohm, Pcb | Newark Electronics |
U.FL Series 6 GHz 50 Ohm Receptacle Male Pin Ultra-Small Coaxial Connector | Future Electronics |
RF COAXIAL, U.FL, STRAIGHT JACK, 50OHM | element14 |
UFL SMT PCB receptable,DC-6GHz | RS |
Hirose U.FL male receptacle, U.FL, Phosphor Bronze, Socket, Straight, 50Ohm, Solder Terminal | Distrelec |
ULTRA SMALL CONNECTOR SMT | Rutronik |
Conn U.FL Receptacle 0Hz to 8GHz 50 Ohm Solder ST SMD Gold | Avnet America |
Where can I find additional details, specifications and documents for a U.FL-R-SMT-1(10)?
Additional datasheets, footprints and schematics for U.FL-R-SMT-1(10) are listed on our Part Details page. You can also find images and similar parts to U.FL-R-SMT-1(10) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U.FL-R-SMT-1(10) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U.FL-R-SMT-1(10) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U.FL-R-SMT-1(10) fall under?
The U.FL-R-SMT-1(10) is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U.FL-R-SMT-1(10) when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U.FL-R-SMT-1(10) you can contact the distributor directly for product support, shipping queries etc.
Is the U.FL-R-SMT-1(10) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U.FL-R-SMT-1(10) have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for U.FL-R-SMT-1(10).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U.FL-R-SMT-1(10) often in real-time on the comparison pages.
What if I can't find stock of U.FL-R-SMT-1(10)?
You can fill out our help required form which you can use to request a quote for U.FL-R-SMT-1(10) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.