Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
150W, 50mm | |
Input Voltage | 18-36VDC |
Output Voltage | 24 |
Output Current | 6300mA |
Efficiency | 80% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminum (Chassis) |
Length | 198mm |
Width | 99mm |
Weight | 890gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Traco Power DC/DC Converter, 19 ... 32V, 24V, 6.3A, 150W | Distrelec |
DC-DC CONVERTER, 24V, 6.3A | Farnell |
DC/DC-Wandler, 18-36 VDC, 151 W, 1 Ausgang, 24 VDC, 80 % Wirkungsgrad, TZL 150-2424 | Buerklin |
Where can I find additional details, specifications and documents for a TZL 150-2424?
Additional datasheets, footprints and schematics for TZL 150-2424 are listed on our Part Details page. You can also find images and similar parts to TZL 150-2424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZL 150-2424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZL 150-2424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZL 150-2424 fall under?
The TZL 150-2424 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TZL 150-2424 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZL 150-2424 you can contact the distributor directly for product support, shipping queries etc.
Is the TZL 150-2424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZL 150-2424 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Buerklin have stock available or on a lead time for TZL 150-2424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZL 150-2424 often in real-time on the comparison pages.
What if I can't find stock of TZL 150-2424?
You can fill out our help required form which you can use to request a quote for TZL 150-2424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.