TZL 060-4812 DC/DC Converter isolated, regulated by Traco Power

60 Watt DC/DC converter, industrial, 2:1 input, 1500 VDC isolation, metal enclosure, chassis mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.31

Distributor Stock
Logo for RS
RS
from US$82.61
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$77.95
5
in stock
Buy Now
Logo for element14
element14
from US$71.16
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$65.31
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$91.31
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$83.93
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$74.75
-
Buy Now
Logo for Buerklin
Buerklin
from US$73.93
-
Buy Now
Logo for Sager
Sager
from US$74.86
-
Buy Now

Specifications

60W, 38mm
Input Voltage 36-72VDC
Output Voltage 12
Output Current 5000mA
Efficiency 80%
Package Style Chassis Mount, Enclosed Metal Case, Aluminum (Chassis)
Length 159mm
Width 95mm
Weight 700gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Dc-Dc Converter, 12V, 5A Rohs Compliant: Yes |Traco Power TZL 060-4812 | Newark Electronics
DC-DC CONVERTER, 12V, 5A | element14
Traco Power DC/DC Converter, 36 ... 72V, 12V, 5A, 60W | Distrelec
DC/DC converter,36-72Vin,12Vout 5A,60W | RS
TRACOPOWER Iso DC-DC Converter, Vin 36 to 72Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TZL 060-4812 | RS Americas
DC-DC Converter Screw Terminal Block | TRC Electronics
DC/DC-Wandler, 36-72 VDC, 60 W, 1 Ausgang, 12 VDC, 80 % Wirkungsgrad, TZL 060-4812 | Buerklin
Isolated DC/DC Converters - Chassis Mount | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZL 060-4812?

Additional datasheets, footprints and schematics for TZL 060-4812 are listed on our Part Details page. You can also find images and similar parts to TZL 060-4812 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZL 060-4812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZL 060-4812 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZL 060-4812 fall under?

The TZL 060-4812 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TZL 060-4812 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZL 060-4812 you can contact the distributor directly for product support, shipping queries etc.

Is the TZL 060-4812 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZL 060-4812 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for TZL 060-4812.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZL 060-4812 often in real-time on the comparison pages.

What if I can't find stock of TZL 060-4812?

You can fill out our help required form which you can use to request a quote for TZL 060-4812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay