Status: | Unknown |
---|---|
Series: | TZE Series |
RoHS: | Unknown |
Prices starting from US$14.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.35
|
159
in stock
|
Buy Now | |
Distrelec
from US$14.63
|
410
in stock
|
Buy Now | |
Farnell
from US$26.45
|
29
in stock
|
Buy Now | |
RS Americas
from US$29.74
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$28.31
|
17
in stock
|
Buy Now | |
element14
from US$21.70
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.10
|
11
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | TZE Series |
SVHC | No SVHC (27-Jun-2018) |
Brother P-touch Pro Tape, Polyester, 12mm x 8m, White | Distrelec |
Brother TZ P-Touch Black on White 12mm | RS |
TAPE, BLACK ON WHITE, 12MM | Farnell |
Pet Film Tape, Adhesive, Black On White | Newark Electronics |
PET FILM TAPE, ADHESIVE, BLACK ON WHITE | element14 |
Tape | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a TZES231?
Additional datasheets, footprints and schematics for TZES231 are listed on our Part Details page. You can also find images and similar parts to TZES231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZES231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZES231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZES231 fall under?
The TZES231 is listed under Brother Parts.
Can I view similar or alternative parts?
You can view similar parts to TZES231 when available in the Brother Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZES231 you can contact the distributor directly for product support, shipping queries etc.
Is the TZES231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZES231 have stock available?
Authorised distributors including Distrelec, RS, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for TZES231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZES231 often in real-time on the comparison pages.
What if I can't find stock of TZES231?
You can fill out our help required form which you can use to request a quote for TZES231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.