Status: | Unknown |
---|---|
Series: | TZE Series |
RoHS: | Unknown |
Prices starting from US$16.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.98
|
8
in stock
|
Buy Now | |
Distrelec
from US$16.65
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$27.46
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.55
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$21.88
|
11
in stock
|
Buy Now | |
element14
from US$21.24
|
11
in stock
|
Buy Now | |
Farnell
from US$31.23
|
11
in stock
|
Buy Now | |
RS Americas
from US$29.20
|
5
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 18mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | TZE Series |
SVHC | No SVHC (27-Jun-2018) |
Brother P-touch Tape, Polyester, 18mm x 8m, White | Distrelec |
Brother TZeFX241 Black on White Flexible Label Tape 18mm | Rapid Electronics |
Tape | Transfer Multisort Elektronik |
Lbl Printer Tape, 0.7" X 26.24 /Pet Film | Newark Electronics |
PET FILM TAPE, ADHESIVE, BLACK ON WHITE | element14 |
P-Touch2480 TZ flexi labelling tape,18mm | RS |
Where can I find additional details, specifications and documents for a TZEFX241?
Additional datasheets, footprints and schematics for TZEFX241 are listed on our Part Details page. You can also find images and similar parts to TZEFX241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZEFX241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZEFX241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZEFX241 fall under?
The TZEFX241 is listed under Brother Parts.
Can I view similar or alternative parts?
You can view similar parts to TZEFX241 when available in the Brother Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZEFX241 you can contact the distributor directly for product support, shipping queries etc.
Is the TZEFX241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZEFX241 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TZEFX241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZEFX241 often in real-time on the comparison pages.
What if I can't find stock of TZEFX241?
You can fill out our help required form which you can use to request a quote for TZEFX241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.