Status: | Unknown |
---|---|
Series: | TZE Series |
RoHS: | Unknown |
Prices starting from US$15.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.58
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$20.98
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$28.31
|
37
in stock
|
Buy Now | |
element14
from US$18.13
|
37
in stock
|
Buy Now | |
Farnell
from US$27.74
|
37
in stock
|
Buy Now | |
RS Americas
from US$29.74
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.18
|
13
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | TZE Series |
SVHC | No SVHC (27-Jun-2018) |
Brother TZeFX231 Black on White Flexible Label Tape 12mm | Rapid Electronics |
P-Touch2480 TZ flexi labelling tape,12mm | RS |
Pet Film Tape, Adhesive, Black On White | Newark Electronics |
PET FILM TAPE, ADHESIVE, BLACK ON WHITE | element14 |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZEFX231?
Additional datasheets, footprints and schematics for TZEFX231 are listed on our Part Details page. You can also find images and similar parts to TZEFX231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZEFX231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZEFX231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZEFX231 fall under?
The TZEFX231 is listed under Brother Parts.
Can I view similar or alternative parts?
You can view similar parts to TZEFX231 when available in the Brother Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZEFX231 you can contact the distributor directly for product support, shipping queries etc.
Is the TZEFX231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZEFX231 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TZEFX231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZEFX231 often in real-time on the comparison pages.
What if I can't find stock of TZEFX231?
You can fill out our help required form which you can use to request a quote for TZEFX231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.