TZE-FX631 Labelling & Marking by Brother

TAPE 12MM BLACK/YELLOW FLEXIBLE

Status: Unknown
Series: TZe Tape
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.05

Distributor Stock
Logo for RS
RS
from US$27.54
76
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.18
41
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.05
23
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.94
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$20.72
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.64
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.87
2
in stock
Buy Now
Logo for element14
element14
from US$21.66
2
in stock
Buy Now

Specifications

Label Tape Type Adhesive-Laminated
Tape Length 8m
Tape Width 12mm
Tape Material PET (Polyester) Film
Label Tape Colour Black on Yellow
For Use With Brother P-touch Label Printers
Product Range TZe Tape
Background Colour Yellow
Colour Black
Material Flexible for Cables

Alternative Descriptions

Brother TZ Black on Yellow 12mm | RS
Brother TZeFX631 Black on Yellow Flexible Label Tape 12mm | Rapid Electronics
Tape | Transfer Multisort Elektronik
Brother P-touch Tape, Polyester, 12mm x 8m, Yellow | Distrelec
FLEXI TAPE 12MM BLACK ON YELLOW TZEFX631 | Farnell
Black On Yellow Tape | Newark Electronics
TAPE, 12MM, BLACK/YELLOW, FLEXIBLE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZE-FX631?

Additional datasheets, footprints and schematics for TZE-FX631 are listed on our Part Details page. You can also find images and similar parts to TZE-FX631 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZE-FX631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-FX631 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZE-FX631 fall under?

The TZE-FX631 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TZE-FX631 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-FX631 you can contact the distributor directly for product support, shipping queries etc.

Is the TZE-FX631 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZE-FX631 have stock available?

Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and Farnell have stock available or on a lead time for TZE-FX631.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZE-FX631 often in real-time on the comparison pages.

What if I can't find stock of TZE-FX631?

You can fill out our help required form which you can use to request a quote for TZE-FX631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay