Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 24mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | White |
Colour | Black |
Material | Flexible for Cables |
Lbl Printer Tape, 0.94" X 26.24 , Pet | Newark Electronics |
TAPE, 24MM, BLACK/WHITE, FLEXIBLE | element14 |
P-Touch2480 TZ flexi labelling tape,24mm | RS |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZE-FX251?
Additional datasheets, footprints and schematics for TZE-FX251 are listed on our Part Details page. You can also find images and similar parts to TZE-FX251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-FX251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-FX251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-FX251 fall under?
The TZE-FX251 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-FX251 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-FX251 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-FX251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-FX251 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TZE-FX251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-FX251 often in real-time on the comparison pages.
What if I can't find stock of TZE-FX251?
You can fill out our help required form which you can use to request a quote for TZE-FX251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.