Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Green |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Green |
Colour | Black on Green |
Material | Laminated PET (Polyester Film) |
TZ P-touch black on green tape,12mm 8m L | RS |
Labeling Tape, Black On Green, 12Mm W, 8M L | Newark Electronics |
TAPE, BLACK ON GREEN, 12MM W, 8M L | element14 |
Tape | Transfer Multisort Elektronik |
Brother P-touch Tape, Polyester, 12mm x 8m, Green | Distrelec |
Where can I find additional details, specifications and documents for a TZE-731?
Additional datasheets, footprints and schematics for TZE-731 are listed on our Part Details page. You can also find images and similar parts to TZE-731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-731 fall under?
The TZE-731 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-731 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-731 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-731 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TZE-731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-731 often in real-time on the comparison pages.
What if I can't find stock of TZE-731?
You can fill out our help required form which you can use to request a quote for TZE-731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.