TZE-541 Part Information

Details for TZE-541 by Brother

Computer & Office>Labelling & Marking>Label Tape

Part Downloads

Part Specifications

Label Tape Type Adhesive-Laminated
Tape Length 8m
Tape Width 18mm
Tape Material PET (Polyester) Film
Label Tape Colour Black on Blue
For Use With Brother P-touch Label Printers
Product Range TZe Tape
Background Colour Blue
Colour Black on Blue
Material Laminated PET (Polyester Film)

Alternative Part Descriptions

  • TAPE, BLACK ON BLUE, 18MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZE-541?

Additional datasheets, footprints and schematics for TZE-541 are listed in our Part Details tab. You can also find the TZE-541 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZE-541 in the Pricing & Inventory tab next to part details. You can view TZE-541 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZE-541 fall under?

The TZE-541 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TZE-541 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-541 you can contact the distributor directly for product support, shipping queries etc.

Is the TZE-541 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZE-541 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-541.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZE-541 often in real-time on the comparison pages.

What if I can't find stock of TZE-541?

You can fill out our help required form which you can use to request a quote for TZE-541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TZE-541

Loading...
Loading Results for TZE-541
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us