TZE-345 Part Information
Details for TZE-345 by Brother
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 21.8300 |
5 | 20.4800 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive-Laminated |
Tape Length | 8m |
Tape Width | 18mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | White on Black |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Black |
Colour | White on Black |
Material | Laminated PET (Polyester Film) |
Alternative Part Descriptions
- LABELING TAPE, WHITE ON BLACK, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TZE-345?
Additional datasheets, footprints and schematics for TZE-345 are listed in our Part Details tab. You can also find the TZE-345 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-345 in the Pricing & Inventory tab next to part details. You can view TZE-345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-345 fall under?
The TZE-345 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-345 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-345 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-345 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-345 often in real-time on the comparison pages.
What if I can't find stock of TZE-345?
You can fill out our help required form which you can use to request a quote for TZE-345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.