TZE-325 Part Information

Details for TZE-325 by Brother

Computer & Office>Labelling & Marking>Label Tape

Part Downloads

Part Specifications

Label Tape Type Adhesive-Laminated
Tape Length 8m
Tape Width 9mm
Tape Material PET (Polyester) Film
Label Tape Colour White on Black
For Use With Brother P-touch Label Printers
Product Range TZe Tape
Background Colour Black
Colour White on Black
Material Laminated PET (Polyester Film)

Alternative Part Descriptions

  • LABELING TAPE, WHITE ON BLACK, 9MM W, 8M L; Tape Width:9mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZE-325?

Additional datasheets, footprints and schematics for TZE-325 are listed in our Part Details tab. You can also find the TZE-325 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZE-325 in the Pricing & Inventory tab next to part details. You can view TZE-325 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZE-325 fall under?

The TZE-325 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TZE-325 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-325 you can contact the distributor directly for product support, shipping queries etc.

Is the TZE-325 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZE-325 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-325.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZE-325 often in real-time on the comparison pages.

What if I can't find stock of TZE-325?

You can fill out our help required form which you can use to request a quote for TZE-325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TZE-325

Loading...
Loading Results for TZE-325
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us