Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$12.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.59
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$17.35
|
126
in stock
|
Buy Now | |
element14
from US$21.13
|
126
in stock
|
Buy Now | |
Farnell
from US$27.19
|
126
in stock
|
Buy Now | |
Distrelec
from US$13.59
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.37
|
10
in stock
|
Buy Now | |
RS Americas
from US$22.27
|
10
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 6mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | White on Black |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Black |
Colour | White on Black |
Material | Laminated PET (Polyester Film) |
Labeling Tape, White On Black, 6Mm W, 8M L | Newark Electronics |
TAPE, WHITE ON BLACK, 6MM W, 8M L | element14 |
Brother P-touch Tape, Polyester, 6mm x 8m, Black | Distrelec |
TZ P-touch white on black tape,6mm 8m L | RS |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZE-315?
Additional datasheets, footprints and schematics for TZE-315 are listed on our Part Details page. You can also find images and similar parts to TZE-315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-315 fall under?
The TZE-315 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-315 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-315 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-315 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for TZE-315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-315 often in real-time on the comparison pages.
What if I can't find stock of TZE-315?
You can fill out our help required form which you can use to request a quote for TZE-315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.