Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$21.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.86
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$30.32
|
209
in stock
|
Buy Now | |
element14
from US$37.78
|
209
in stock
|
Buy Now | |
Farnell
from US$48.19
|
204
in stock
|
Buy Now | |
Distrelec
from US$21.06
|
159
in stock
|
Buy Now | |
RS Americas
from US$37.02
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.04
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$30.80
|
5
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 36mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother PT-3600/530/550/9200DX/9200PC/9400/9500PC/9600/9700PC/9800PCN Label Printers |
Product Range | TZe Tape |
Background Colour | White |
Colour | Black on White |
Material | Laminated PET (Polyester Film) |
Lbl Printer Tape, 1.41" X 26.24 , Pet | Newark Electronics |
TAPE, BLACK ON WHITE, 36MM W, 8M L | element14 |
TAPE, BLACK ON WHITE, 36MM W, 8M L | Farnell |
Brother P-touch Tape, Polyester, 36mm x 8m, White | Distrelec |
TZ P-touch black on white tape,36mm 8m L | RS |
Tape | Transfer Multisort Elektronik |
Brother TZe261 Black on White Label Tape 36mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a TZE-261?
Additional datasheets, footprints and schematics for TZE-261 are listed on our Part Details page. You can also find images and similar parts to TZE-261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-261 fall under?
The TZE-261 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-261 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-261 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-261 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for TZE-261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-261 often in real-time on the comparison pages.
What if I can't find stock of TZE-261?
You can fill out our help required form which you can use to request a quote for TZE-261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.