TZE-253 Part Information
Details for TZE-253 by Brother
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 26.2400 |
10 | 25.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive-Laminated |
Tape Length | 8m |
Tape Width | 24mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Blue on White |
For Use With | Brother PT- 2430PC/2470/2730VP/3600/7600VP/7500VP/9600/9700PC/9800PCN Label Makers |
Product Range | TZe Tape |
Background Colour | White |
Colour | Blue on White |
Material | Laminated PET (Polyester Film) |
Alternative Part Descriptions
- TAPE, BLUE ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Blue on White; For Use With:Brother PT- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TZE-253?
Additional datasheets, footprints and schematics for TZE-253 are listed in our Part Details tab. You can also find the TZE-253 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-253 in the Pricing & Inventory tab next to part details. You can view TZE-253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-253 fall under?
The TZE-253 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-253 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-253 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-253 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-253 often in real-time on the comparison pages.
What if I can't find stock of TZE-253?
You can fill out our help required form which you can use to request a quote for TZE-253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.