TZE-252 Labelling & Marking by Brother

TAPE RED ON WHITE 24MM W 8M L

Status: Unknown
Series: TZe Tape
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.10

Distributor Stock
Logo for RS
RS
from US$38.37
61
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.24
10
in stock
Buy Now
Logo for element14
element14
from US$29.39
6
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.10
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$33.82
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.61
1
in stock
Buy Now

Specifications

Label Tape Type Adhesive-Laminated
Tape Length 8m
Tape Width 24mm
Tape Material PET (Polyester) Film
Label Tape Colour Red on White
For Use With Brother P-touch Label Printers
Product Range TZe Tape
Background Colour White
Colour Red on White
Material Laminated PET (Polyester Film)

Alternative Descriptions

TZ P-touch red on white tape,24mm 8m L | RS
24MM RED ON WHITE TAPE | Farnell
TAPE, RED ON WHITE, 24MM W, 8M L | element14
Brother P-touch Tape, Polyester, 24mm x 8m, White | Distrelec
Labeling Tape, Red On White, 24Mm W, 8M L | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZE-252?

Additional datasheets, footprints and schematics for TZE-252 are listed on our Part Details page. You can also find images and similar parts to TZE-252 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZE-252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-252 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZE-252 fall under?

The TZE-252 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TZE-252 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-252 you can contact the distributor directly for product support, shipping queries etc.

Is the TZE-252 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZE-252 have stock available?

Authorised distributors including RS, Farnell, element14, Distrelec and RS Americas have stock available or on a lead time for TZE-252.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZE-252 often in real-time on the comparison pages.

What if I can't find stock of TZE-252?

You can fill out our help required form which you can use to request a quote for TZE-252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay