TZE-251 Part Information

Details for TZE-251 by Brother

Computer & Office>Labelling & Marking>Label Tape

Part Downloads

Part Specifications

Label Tape Type Adhesive-Laminated
Tape Length 8m
Tape Width 24mm
Tape Material PET (Polyester) Film
Label Tape Colour Black on White
For Use With Brother P-touch Label Printers
Product Range TZe Tape
Background Colour White
Colour Black on White
Material Laminated PET (Polyester Film)

Alternative Part Descriptions

  • TAPE, BLACK ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZE-251?

Additional datasheets, footprints and schematics for TZE-251 are listed in our Part Details tab. You can also find the TZE-251 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZE-251 in the Pricing & Inventory tab next to part details. You can view TZE-251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZE-251 fall under?

The TZE-251 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TZE-251 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-251 you can contact the distributor directly for product support, shipping queries etc.

Is the TZE-251 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZE-251 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZE-251 often in real-time on the comparison pages.

What if I can't find stock of TZE-251?

You can fill out our help required form which you can use to request a quote for TZE-251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TZE-251

Loading...
Loading Results for TZE-251
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us