Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$10.67
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 9mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Red on White |
For Use With | Brother PT-300 310 340(C) 200 1200 1250 540(C) 350 TZ Tape Machines |
Product Range | TZe Tape |
Background Colour | White |
Colour | Red on WHite |
Material | Laminated PET (Polyester Film) |
TZ P-touch red on white tape,9mm 8m L | RS |
Labeling Tape, Red On White, 9Mm W, 8M L | Newark Electronics |
TAPE, RED ON WHITE, 9MM W, 8M L | element14 |
Tape | Transfer Multisort Elektronik |
Brother P-touch Tape, Polyester, 9mm x 8m, White | Distrelec |
Where can I find additional details, specifications and documents for a TZE-222?
Additional datasheets, footprints and schematics for TZE-222 are listed on our Part Details page. You can also find images and similar parts to TZE-222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-222 fall under?
The TZE-222 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-222 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-222 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-222 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TZE-222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-222 often in real-time on the comparison pages.
What if I can't find stock of TZE-222?
You can fill out our help required form which you can use to request a quote for TZE-222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.