Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$9.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$22.42 |
387
|
Buy Now | |
element14 | US$16.88 |
860
|
Buy Now | |
Newark Electronics | US$14.45 |
800
|
Buy Now | |
Farnell | US$22.11 |
630
|
Buy Now | |
RS Americas | US$17.99 |
122
|
Buy Now | |
Distrelec | US$9.74 |
94
|
Buy Now | |
Transfer Multisort Elektronik | US$10.01 |
81
|
Buy Now | |
Rapid Electronics | US$11.30 |
4
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 6mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | White |
Colour | Black on White |
Material | Laminated PET (Polyester Film) |
TAPE, BLACK ON WHITE, 6MM W, 8M L | element14 |
Labeling Tape, Black On White, 6Mm W, 8M L | Newark Electronics |
TZ P-touch black on white tape,6mm 8m L | RS |
Brother P-touch Tape, Polyester, 6mm x 8m, White | Distrelec |
Tape | Transfer Multisort Elektronik |
Brother TZe211 Black on White Label Tape 6mm | Rapid Electronics |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a TZE-211?
Additional datasheets, footprints and schematics for TZE-211 are listed on our Part Details page. You can also find images and similar parts to TZE-211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-211 fall under?
The TZE-211 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-211 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-211 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-211 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for TZE-211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-211 often in real-time on the comparison pages.
What if I can't find stock of TZE-211?
You can fill out our help required form which you can use to request a quote for TZE-211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.