Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 36mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Transparent |
For Use With | Brother PT530/550/3600/7500/7600/9200DX/9200PC/9400/9500PC/9600/9700PC/9800PCN Label Printers |
Product Range | TZe Tape |
Background Colour | Transparent |
Colour | Black on Transparent (Clear) |
Material | Laminated PET (Polyester Film) |
Brother P-touch Tape, Polyester, 36mm x 8m, Transparent | Distrelec |
Tape, Black On Clear, 36Mm W, 8M L | Newark Electronics |
TAPE, BLACK ON CLEAR, 36MM W, 8M L | element14 |
Where can I find additional details, specifications and documents for a TZE-161?
Additional datasheets, footprints and schematics for TZE-161 are listed on our Part Details page. You can also find images and similar parts to TZE-161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-161 fall under?
The TZE-161 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-161 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-161 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-161 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TZE-161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-161 often in real-time on the comparison pages.
What if I can't find stock of TZE-161?
You can fill out our help required form which you can use to request a quote for TZE-161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.