TZE-141 Part Information
Details for TZE-141 by Brother
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6700 |
10 | 20.2600 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive-Laminated |
Tape Length | 8m |
Tape Width | 18mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Transparent |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Transparent |
Colour | Black on Transparent (Clear) |
Material | Laminated PET (Polyester Film) |
Alternative Part Descriptions
- LABELING TAPE, BLACK ON CLEAR, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TZE-141?
Additional datasheets, footprints and schematics for TZE-141 are listed in our Part Details tab. You can also find the TZE-141 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-141 in the Pricing & Inventory tab next to part details. You can view TZE-141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-141 fall under?
The TZE-141 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-141 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-141 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-141 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TZE-141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-141 often in real-time on the comparison pages.
What if I can't find stock of TZE-141?
You can fill out our help required form which you can use to request a quote for TZE-141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.