Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$14.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.34
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$18.17
|
20
in stock
|
Buy Now | |
element14
from US$23.87
|
20
in stock
|
Buy Now | |
Farnell
from US$30.91
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.13
|
8
in stock
|
Buy Now | |
RS Americas
from US$28.66
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$16.28
|
1
in stock
|
Buy Now | |
Distrelec
from US$14.86
|
-
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | White on Transparent |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Transparent |
Colour | White on Transparent (Clear) |
Material | Laminated PET (Polyester Film) |
TZ P-touch white on clear tape,12mm 8m L | RS |
Lbl Printer Tape, 0.47" X 26.24 , Pet | Newark Electronics |
TAPE, WHITE ON CLEAR, 12MM W, 8M L | element14 |
Tape | Transfer Multisort Elektronik |
Brother TZe135 White on Clear Label Tape 12mm | Rapid Electronics |
Brother P-touch Tape, Film, 12mm x 8m, Transparent | Distrelec |
Where can I find additional details, specifications and documents for a TZE-135?
Additional datasheets, footprints and schematics for TZE-135 are listed on our Part Details page. You can also find images and similar parts to TZE-135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-135 fall under?
The TZE-135 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-135 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-135 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-135 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TZE-135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-135 often in real-time on the comparison pages.
What if I can't find stock of TZE-135?
You can fill out our help required form which you can use to request a quote for TZE-135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.