Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$10.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.87
|
66
in stock
|
Buy Now | |
element14
from US$19.07
|
109
in stock
|
Buy Now | |
Farnell
from US$25.10
|
108
in stock
|
Buy Now | |
Distrelec
from US$10.69
|
94
in stock
|
Buy Now | |
RS Americas
from US$26.74
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$12.43
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$18.93
|
-
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Transparent |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Transparent |
Colour | Black on Transparent (Clear) |
Material | Laminated PET (Polyester Film) |
TAPE, BLACK ON CLEAR, 12MM W, 8M L | element14 |
Brother P-touch Tape, Polyester, 12mm x 8m, Transparent | Distrelec |
Brother TZe-131 Labelling Tape - Black o | RS |
Brother TZe131 Black on Clear Label Tape 12mm | Rapid Electronics |
Lbl Printer Tape, 0.47" X 26.24 , Pet | Newark Electronics |
Where can I find additional details, specifications and documents for a TZE-131?
Additional datasheets, footprints and schematics for TZE-131 are listed on our Part Details page. You can also find images and similar parts to TZE-131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-131 fall under?
The TZE-131 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-131 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-131 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-131 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and RS Americas have stock available or on a lead time for TZE-131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-131 often in real-time on the comparison pages.
What if I can't find stock of TZE-131?
You can fill out our help required form which you can use to request a quote for TZE-131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.