Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Min | 6pF |
---|---|
Capacitance Max | 30pF |
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | +50% -0% |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (07-Jul-2017) |
Capacitance | 0µF |
Capacitance Range | 6.5pF to 30pF |
Capacitance Tolerance ± | +50% 0% |
Capacitor Mounting | SMD |
Colour | Green |
External Length / Height | 4.5mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Q @ Vr F | 300 |
Q Test Frequency | 1MHz |
Temperature Coeff. + | 500ppm/°C |
Temperature Coefficient | +500ppm/°C |
Voltage Rating V DC | 100V |
CAP, 100V, SMD | element14 |
Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0% | Newark Electronics |
Where can I find additional details, specifications and documents for a TZC3P300A110B00?
Additional datasheets, footprints and schematics for TZC3P300A110B00 are listed on our Part Details page. You can also find images and similar parts to TZC3P300A110B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZC3P300A110B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZC3P300A110B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZC3P300A110B00 fall under?
The TZC3P300A110B00 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TZC3P300A110B00 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZC3P300A110B00 you can contact the distributor directly for product support, shipping queries etc.
Is the TZC3P300A110B00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZC3P300A110B00 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TZC3P300A110B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZC3P300A110B00 often in real-time on the comparison pages.
What if I can't find stock of TZC3P300A110B00?
You can fill out our help required form which you can use to request a quote for TZC3P300A110B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.