Status: | Unknown |
---|---|
Series: | TZB4 Series |
RoHS: | Unknown |
Capacitance Min | 7pF |
---|---|
Capacitance Max | 50pF |
Voltage Rating | 50V |
Product Range | TZB4 Series |
Capacitance Tolerance | +100% -0% |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (07-Jul-2017) |
CAP, 100V | Farnell |
Trimmer Cap, 7Pf-50Pf, 50V, Screwdriver | Newark Electronics |
Trimmer Capacitor, 7 pF to 50 pF, 50 V, -0%, +100%, Top Adjust, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a TZB4R500AB10R00?
Additional datasheets, footprints and schematics for TZB4R500AB10R00 are listed on our Part Details page. You can also find images and similar parts to TZB4R500AB10R00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZB4R500AB10R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZB4R500AB10R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZB4R500AB10R00 fall under?
The TZB4R500AB10R00 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TZB4R500AB10R00 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZB4R500AB10R00 you can contact the distributor directly for product support, shipping queries etc.
Is the TZB4R500AB10R00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZB4R500AB10R00 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for TZB4R500AB10R00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZB4R500AB10R00 often in real-time on the comparison pages.
What if I can't find stock of TZB4R500AB10R00?
You can fill out our help required form which you can use to request a quote for TZB4R500AB10R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.