Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now |
Capacitance Min | 6pF |
---|---|
Capacitance Max | 50pF |
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | +100% -0% |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Range | 6pF to 50pF |
Capacitance Tolerance ± | +100% 0% |
Lead Spacing | 6.4mm |
Operating Temperature Range | -55°C to +125°C |
CAP, 50V | Farnell |
Where can I find additional details, specifications and documents for a TZ03Z500F169B00?
Additional datasheets, footprints and schematics for TZ03Z500F169B00 are listed on our Part Details page. You can also find images and similar parts to TZ03Z500F169B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZ03Z500F169B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZ03Z500F169B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZ03Z500F169B00 fall under?
The TZ03Z500F169B00 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TZ03Z500F169B00 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZ03Z500F169B00 you can contact the distributor directly for product support, shipping queries etc.
Is the TZ03Z500F169B00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZ03Z500F169B00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TZ03Z500F169B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZ03Z500F169B00 often in real-time on the comparison pages.
What if I can't find stock of TZ03Z500F169B00?
You can fill out our help required form which you can use to request a quote for TZ03Z500F169B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.