Status: | Active |
---|---|
Series: | TYN612M |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
457
in stock
|
Buy Now | |
element14
from US$0.79
|
457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
444
in stock
|
Buy Now | |
Avnet Silica
-
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS3966 12A SCR |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCR THYRISTOR, 12A, 600V, TO-220AB | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Thyristor, 600V, 12A, To-220Ab | Newark Electronics |
TYN612 Series 600 Vdrm 12A Silicon Controlled Rectifier Flange Mount -TO-220FPAB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN612MRG?
Additional datasheets, footprints and schematics for TYN612MRG are listed on our Part Details page. You can also find images and similar parts to TYN612MRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN612MRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN612MRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN612MRG fall under?
The TYN612MRG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN612MRG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN612MRG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN612MRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN612MRG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for TYN612MRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN612MRG often in real-time on the comparison pages.
What if I can't find stock of TYN612MRG?
You can fill out our help required form which you can use to request a quote for TYN612MRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.