Status: | Active |
---|---|
Series: | TYN610 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
273
in stock
|
Buy Now | |
element14
from US$0.67
|
68
in stock
|
Buy Now | |
Farnell
from US$0.62
|
68
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
11,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now |
Product Specifications |
---|
DS3171 10A SCRS |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor | Transfer Multisort Elektronik |
SCR THYRISTOR, 6.4A, 600V, TO-220AB-3 | element14 |
ST Thyristor, 600V, 6.4A, TO-220AB | Distrelec |
Thyristor SCR 600V 105A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Thyristor SCR 10A 600V TO220 | RS |
Scr Thyristor, 6.4A, 600V, To-220Ab-3 | Newark Electronics |
TYN610 Series 600 Vdrm 10 A Silicon Controlled Rectifier Flange Mount - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN610RG?
Additional datasheets, footprints and schematics for TYN610RG are listed on our Part Details page. You can also find images and similar parts to TYN610RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN610RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN610RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN610RG fall under?
The TYN610RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN610RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN610RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN610RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN610RG have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Distrelec and Avnet Silica have stock available or on a lead time for TYN610RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN610RG often in real-time on the comparison pages.
What if I can't find stock of TYN610RG?
You can fill out our help required form which you can use to request a quote for TYN610RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.