Status: | Active |
---|---|
Series: | TYN608 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
361
in stock
|
Buy Now | |
element14
from US$0.62
|
361
in stock
|
Buy Now | |
Farnell
from US$0.62
|
361
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
247
in stock
|
Buy Now | |
Avnet Silica
-
|
5,750
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM/VRRM 600 and 800 V |
Triggering gate current, IGT 0.2 to 15 mA |
Product Specifications |
---|
DS2118 Sensitive and standard 8 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TYN608 Series 600 Vdrm 8 A Silicon Controlled Rectifier Flange Mount - TO-220AB | Future Electronics |
Scr Thyristor, 600V, 8A, To-220Ab-3 | Newark Electronics |
SCR THYRISTOR, 600V, 8A, TO-220AB-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
STMicroelectronics, TYN608RG | RS |
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TYN608RG?
Additional datasheets, footprints and schematics for TYN608RG are listed on our Part Details page. You can also find images and similar parts to TYN608RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN608RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN608RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN608RG fall under?
The TYN608RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN608RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN608RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN608RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN608RG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TYN608RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN608RG often in real-time on the comparison pages.
What if I can't find stock of TYN608RG?
You can fill out our help required form which you can use to request a quote for TYN608RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.