Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
1,172
in stock
|
Buy Now | |
element14
from US$1.53
|
1,172
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
39
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 40mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 300A |
Holding Current Max Ih | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Thyristor Case | TO-220AB |
THYRISTOR, 200V, 25A, TO-220AB | element14 |
TYN225 Series 200 Vdrm 16 A Flange Mount Silicon Controlled Rectifier - TO-220AB | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 200 V, 40 Ma, 16 A, 25 A, To-220Ab, 3 Rohs Compliant: Yes |Stmicroelectronics TYN225RG | Newark Electronics |
Thyristor SCR 200V 260A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TYN225RG?
Additional datasheets, footprints and schematics for TYN225RG are listed on our Part Details page. You can also find images and similar parts to TYN225RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN225RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN225RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN225RG fall under?
The TYN225RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TYN225RG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN225RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN225RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYN225RG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TYN225RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN225RG often in real-time on the comparison pages.
What if I can't find stock of TYN225RG?
You can fill out our help required form which you can use to request a quote for TYN225RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.