Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
1.4W, 10.3mm | |
Input Voltage | 4.75-6VDC |
Output Voltage | 12 |
Output Current | 120mA |
Efficiency | 60% |
Package Style | DIP24, Stainless Steel (Cover) |
Length | 32.6mm |
Width | 20.4mm |
Weight | 14gg |
country of origin | JP |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TYL 05-12S12?
Additional datasheets, footprints and schematics for TYL 05-12S12 are listed on our Part Details page. You can also find images and similar parts to TYL 05-12S12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYL 05-12S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYL 05-12S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYL 05-12S12 fall under?
The TYL 05-12S12 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TYL 05-12S12 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYL 05-12S12 you can contact the distributor directly for product support, shipping queries etc.
Is the TYL 05-12S12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYL 05-12S12 have stock available?
Authorised distributors including Sager have stock available or on a lead time for TYL 05-12S12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYL 05-12S12 often in real-time on the comparison pages.
What if I can't find stock of TYL 05-12S12?
You can fill out our help required form which you can use to request a quote for TYL 05-12S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.