TY-307P Audio Transformers by Triad Magnetics

AUDIO TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.77

Distributor Stock
Logo for Newark
Newark
from US$4.33
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.08
-
Buy Now

Specifications

Current Rating 0A
Primary Impedance 600ohm
Secondary Impedance 600ohm
Transformer Mounting Through Hole
Insertion Loss 1dB
RoHS Compliant Yes

Alternative Descriptions

Audio Transformer | Newark Electronics
TY Series 600 O 1 dB PC Pin Audio Transformer Data/Voice Coupling | Future Electronics
Transformer, telephone coupling, pri:600 ohm, sec:600 ohm, data/voice 300-3500Hz | Triad Magnetics TY-307P | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TY-307P?

Additional datasheets, footprints and schematics for TY-307P are listed on our Part Details page. You can also find images and similar parts to TY-307P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TY-307P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-307P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TY-307P fall under?

The TY-307P is listed under Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to TY-307P when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TY-307P you can contact the distributor directly for product support, shipping queries etc.

Is the TY-307P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TY-307P have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TY-307P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TY-307P often in real-time on the comparison pages.

What if I can't find stock of TY-307P?

You can fill out our help required form which you can use to request a quote for TY-307P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay