TY-303P Transformers by Triad Magnetics

TRANSFORMER 4000OHM/600OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.05

Distributor Stock
Logo for Farnell
Farnell
from US$5.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.71
-
Buy Now
Logo for element14
element14
from US$3.52
-
Buy Now

Specifications

Current Rating 0A
Primary Impedance 600ohm
Secondary Impedance 4kohm
Transformer Mounting Through Hole
Product Range -
Insertion Loss 1dB
Transformer Type Coupling

Alternative Descriptions

Transformer, 4000Ohm/600Ohm | Newark Electronics
AUDIO XFMR FCC68 XFMR 4000:600 0mADC/TY-303P | Future Electronics
Transformer, audio, FCC68, 4000:600, 0mADC | Triad Magnetics TY-303P | RS Americas
TRANSFORMER, 4000OHM/600OHM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TY-303P?

Additional datasheets, footprints and schematics for TY-303P are listed on our Part Details page. You can also find images and similar parts to TY-303P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TY-303P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-303P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TY-303P fall under?

The TY-303P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to TY-303P when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TY-303P you can contact the distributor directly for product support, shipping queries etc.

Is the TY-303P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TY-303P have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TY-303P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TY-303P often in real-time on the comparison pages.

What if I can't find stock of TY-303P?

You can fill out our help required form which you can use to request a quote for TY-303P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay