Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 0A |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
Insertion Loss | 0.8dB |
Transformer Type | Coupling |
Transformer Audio 4W 600 Ohm Primary 600/600 Ohm Secondary 300-3500Hz TY Series | Triad Magnetics TY-300P | RS Americas |
Audio Transformer | Newark Electronics |
AUDIO XFMR FCC68 XFMR 600:600/600 0mADC/TY-300P | Future Electronics |
TRANSFORMER, DATA / VOICE COUPLING | Farnell |
Where can I find additional details, specifications and documents for a TY-300P?
Additional datasheets, footprints and schematics for TY-300P are listed on our Part Details page. You can also find images and similar parts to TY-300P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-300P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-300P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-300P fall under?
The TY-300P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-300P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-300P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-300P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TY-300P have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for TY-300P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-300P often in real-time on the comparison pages.
What if I can't find stock of TY-300P?
You can fill out our help required form which you can use to request a quote for TY-300P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.