Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.82
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
115
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
86
in stock
|
Buy Now | |
Jameco Electronics
from US$4.95
|
81
in stock
|
Buy Now | |
element14
from US$5.83
|
49
in stock
|
Buy Now | |
RS Americas
from US$4.60
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
-
|
Buy Now |
Current Rating | 15mA |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
External Depth | 15.8mm |
External Length / Height | 15.86mm |
External Width | 20.64mm |
Insertion Loss | 1.5dB |
Power Rating | 100mW |
Transformer Type | Audio |
AUDIO XFMR 600ct:600ct 15mADC 100mW PCB MOUNT/TY-145P | Future Electronics |
Triad Magnetics TY-145P Audio Transformer Through Hole 600 Ohms 2 pcs | Jameco Electronics |
Current Rating:15mA | element14 |
Transformer Audio 100mW 600(C.T.)Ohm Primary 600(C.T.)Ohm Secondary 200Hz-15kHz | Triad Magnetics TY-145P | RS Americas |
TRANSFORMER, 1: 1, 600/600 | Farnell |
Transformer, 1:1, 600/600 | Newark Electronics |
Where can I find additional details, specifications and documents for a TY-145P?
Additional datasheets, footprints and schematics for TY-145P are listed on our Part Details page. You can also find images and similar parts to TY-145P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-145P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-145P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-145P fall under?
The TY-145P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-145P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-145P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-145P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TY-145P have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Jameco Electronics, element14 and RS Americas have stock available or on a lead time for TY-145P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-145P often in real-time on the comparison pages.
What if I can't find stock of TY-145P?
You can fill out our help required form which you can use to request a quote for TY-145P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.