Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 4mA |
---|---|
Primary Impedance | 15kohm |
Secondary Impedance | 15kohm |
Transformer Mounting | Through Hole |
Product Range | - |
External Depth | 15.8mm |
External Length / Height | 15.86mm |
External Width | 20.64mm |
Power Rating | 100mW |
Transformer Type | Audio |
TY-144P Series 1500 V 15 kHz 15 kOhms Through Hole Audio Transformer | Future Electronics |
Audio Transformer | Newark Electronics |
Transformer Audio Bobbin 1 Freq 200-15000Hz Pri 15K (C.T.) Ohms PCB | Triad Magnetics TY-144P | RS Americas |
TRANSFORMER, AUDIO, 0.1W | element14 |
Where can I find additional details, specifications and documents for a TY-144P?
Additional datasheets, footprints and schematics for TY-144P are listed on our Part Details page. You can also find images and similar parts to TY-144P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-144P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-144P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-144P fall under?
The TY-144P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-144P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-144P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-144P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TY-144P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TY-144P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-144P often in real-time on the comparison pages.
What if I can't find stock of TY-144P?
You can fill out our help required form which you can use to request a quote for TY-144P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.