TY-141P Transformers by Triad Magnetics

TRANSFORMER 1:1 10K/10K

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.26


Distributor Starting From Stock
Logo for element14 element14 US$3.99
743
Buy Now
Logo for Newark Electronics Newark Electronics US$5.72
32
Buy Now
Logo for RS Americas RS Americas US$4.60
2
Buy Now
Logo for Future Electronics Future Electronics US$3.26
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Current Rating 4mA
Primary Impedance 10kohm
Secondary Impedance 10kohm
Transformer Mounting Through Hole
Product Range -
External Depth 15.8mm
External Length / Height 15.86mm
External Width 20.64mm
Insertion Loss 1.5dB
Power Rating 100mW
Transformer Type Audio

Alternative Descriptions

Current Rating:4mA | element14
TRANSFORMER, 1: 1, 10K/10K | Farnell
Transformer, 1:1, 10K/10K | Newark Electronics
Transformer Audio 100mW 10K(C.T.)Ohm Primary 10K(C.T.)Ohm Secondary 200Hz-15kHz | Triad Magnetics TY-141P | RS Americas
AUDIO XFMR 10Kct:10Kct 4mADC 100mW PCB MOUNT/TY-141P | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TY-141P?

Additional datasheets, footprints and schematics for TY-141P are listed on our Part Details page. You can also find images and similar parts to TY-141P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TY-141P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-141P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TY-141P fall under?

The TY-141P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to TY-141P when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TY-141P you can contact the distributor directly for product support, shipping queries etc.

Is the TY-141P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TY-141P have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for TY-141P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TY-141P often in real-time on the comparison pages.

What if I can't find stock of TY-141P?

You can fill out our help required form which you can use to request a quote for TY-141P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay