Status: | Unknown |
---|---|
Series: | TX-S Series |
RoHS: | Compliant |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | TX-S Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Relay Signal DPDT 4.5VDC Solder Surface Mount Tube | Avnet America |
Signal RelayTX-S relay | Panasonic Electronic Components TXS2SA-L-4.5V | RS Americas |
SIGNAL RELAY 5V 3A | TTI Europe |
Signal Relay, 4.5 VDC, 1 ASMT, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a TXS2SA-L-4.5V?
Additional datasheets, footprints and schematics for TXS2SA-L-4.5V are listed on our Part Details page. You can also find images and similar parts to TXS2SA-L-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2SA-L-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2SA-L-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2SA-L-4.5V fall under?
The TXS2SA-L-4.5V is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2SA-L-4.5V when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2SA-L-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2SA-L-4.5V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TXS2SA-L-4.5V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for TXS2SA-L-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2SA-L-4.5V often in real-time on the comparison pages.
What if I can't find stock of TXS2SA-L-4.5V?
You can fill out our help required form which you can use to request a quote for TXS2SA-L-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.